The ISL6740IB-T is a low power, adjustable frequency Pulse Width Modulating (PWM) voltage mode controller designed for various power conversion applications, including half-bridge, full bridge, and push-pull configurations. It features an adjustable switching frequency of up to 1MHz, precision control of duty cycle and dead time, and a low start-up current of 95µA. The controller includes adjustable soft-start, internal and external over-temperature protection, and fault annunciation capabilities. It also supports bidirectional synchronization, allowing it to be locked to paralleled units or an external clock, which is beneficial for noise-sensitive applications. The ISL6740IB-T is suitable for use in telecom and datacom power systems, wireless base stations, file servers, and industrial power systems. It is RoHS compliant and available in a 16-lead TSSOP package.
Manufacturer: Intersil
Win Source Part Number: 777411-ISL6740IB-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: Up to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 9 V ~ 16 V
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 83%
Alternative Parts (Cross-Reference): UCC2580D-1G4; SP6134CU-L; ISL6740IB; ISL6740IB-T;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
SWITCHING CONTROLLER
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 777411-ISL6740IB-T | ISL6740IB-T | 391-ISL6740IB-T | ISL6740IB-T | ISL6740IB-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6740IB-T | DC DC Switching Controllers | IC REG CTRLR MULT TOP 16SOIC | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; SOIC | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start |