Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065916-ISL6740AIVZA
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
IC REG CTRLR MULT TOP 16TSSOP
Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR MULT TOP 16TSSOP
Switching Controllers W/ANNEAL VAGE MODE W/FEED FORWARD 16LD
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6740AIVZA-ND | 1065916-ISL6740AIVZA | ISL6740AIVZA | ISL6740AIVZA | ISL6740AIVZA | ISL6740AIVZA |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL6740AIVZA | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Soft Start | ||||
| fsw | 1000 kHz | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |