The ISL6730A, ISL6730B, ISL6730C, ISL6730D are active Power Factor Correction (PFC) controller ICs that use a boost topology. The controllers are suitable for AC/DC power systems, up to 2kW and over the universal line input.
The ISL6730A, ISL6730B, ISL6730C, ISL6730D operate in Continuous Conduction Mode (CCM). Accurate input current shaping is achieved with a current error amplifier. A patent pending breakthrough negative capacitance technology minimizes zero crossing distortion and reduces the magnetic components size. The small external components result in a low cost design without sacrificing performance.
The internally clamped 12.5V gate driver delivers 1.5A peak current to the external power MOSFET. The ISL6730A, ISL6730B, ISL6730C, ISL6730D provide a highly reliable system that is fully protected. Protection features include cycle-by-cycle overcurrent, over power limit, over-temperature, input brownout, output overvoltage and undervoltage protection.
The ISL6730A, ISL6730B provide excellent power efficiency and transitions into a power saving skip mode during light load conditions, thus improving efficiency automatically. The ISL6730A, ISL6730B, ISL6730C, ISL6730D can be shut down by pulling the FB pin below 0.5V or grounding the BO pin. The ISL6730C, ISL6730D have no skip mode.
Two switching frequency options are provided. The ISL6730B, ISL6730D switch at 62kHz, and the ISL6730A, ISL6730C switch at 124kHz.
PFC IC Continuous Conduction (CCM) 64kHz 10-MSOP
IC PFC CTRLR CCM 64KHZ 10MSOP
IC PFC CTRLR CCM 64KHZ 10MSOP
PFC CONTROLLER, 15-20V, MSOP-10; UVLO:10V; Supply Voltage Min:15V; Supply Voltage Max:20V; Startup Current:106µA; Operating Supply Current:3.7mA; Controller IC Case Style:MSOP; No. of Pins:10Pins; Duty Cycle (%):96.5% RoHS Compliant: Yes
PFC CONTROLLER, 15-20V, MSOP-10, FULL REEL; UVLO:10V; Supply Voltage Min:15V; Supply Voltage Max:20V; Startup Current:106µA; Operating Supply Current:3.7mA; Controller IC Case Style:MSOP; No. of Pins:10Pins; Duty Cycle (%):96.5% RoHS Compliant: Yes
PFC IC Continuous Conduction (CCM) 64kHz 10-MSOP
Power Factor Correction - PFC PFC Controller
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ISL6730DFUZ-T | ISL6730DFUZ-T-ND | ISL6730DFUZ-T | ISL6730DFUZ-T | 09X6559 | ISL6730DFUZ-T | ISL6730DFUZ-T |
| Product Name | Power Factor Correction Controllers | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Pfc Controller, 15-20V, Msop-10; Uvlo Renesas | PFC (Power Factor Correction) | Power Factor Correction - PFC |