Forward Converter, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 921940-ISL6726AAZ
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Forward Converter, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 20-QSOP
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 9V ~ 16V
Family Name: ISL6726
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 580
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Controllers ACTIVE CLAMP CNTRLR 20LD QSOP AUTOMOT
Forward Converter, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QSOP
IC REG CTRLR MULT TOP 20QSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6726AAZ-ND | 921940-ISL6726AAZ | ISL6726AAZ | ISL6726AAZ | ISL6726AAZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6726AAZ | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SSOP; Other; "20-SSOP (0.154"", 3.90mm Width)" | Other; 20-QSOP | SSOP; Other; 20-SSOP (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Soft Start | |||
| fsw | 1000 kHz | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |