Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Switching Controllers SINGLE-ENDED PWM W/ SLEEP MODE 8 25 V
IC REG CTRLR BOOST/FLYBK 16TSSOP
IC REG CTRLR BOOST/FLYBK 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6722AAVZ-ND | ISL6722AAVZ | ISL6722AAVZ | 391-ISL6722AAVZ | ISL6722AAVZ |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | IC REG CTRLR BOOST/FLYBK 16TSSOP | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; TSSOP | ||
| fsw | 1000 kHz | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |