Renesas Electronics Corporation Flexible Single Ended Current Mode PWM Controllers ISL6722AAVZ-T

Description
The ISL6722A and the ISL6723A are low power, single-ended pulse width modulating (PWM) current mode controllers designed for a wide range of DC/DC conversion applications including boost, flyback, and isolated output configurations. Similar to, and pin compatible with the ISL6721, the ISL6722A and ISL6723A offer a modified feature set. The ISL6722A replaces external synchronization with a low power SLEEP feature that reduces standby current to under 200µA. The ISL6723A changes the supply voltage UVLO threshold to 13V. Additionally, the internal over temperature protection has been removed in both controllers. Other features remain the same and include a low power mode during overvoltage and overcurrent shutdown faults where the supply current drops to 200µA. An internal 300ms delay timer prevents rapid "hiccup" behavior when a shutdown fault does occur.brbr This advanced BiCMOS design features low operating current, adjustable operating frequency up to 1MHz, and adjustable soft-start.
Request a Quote Datasheet
Description
The ISL6722A and the ISL6723A are low power, single-ended pulse width modulating (PWM) current mode controllers designed for a wide range of DC/DC conversion applications including boost, flyback, and isolated output configurations. Similar to, and pin compatible with the ISL6721, the ISL6722A and ISL6723A offer a modified feature set. The ISL6722A replaces external synchronization with a low power SLEEP feature that reduces standby current to under 200µA. The ISL6723A changes the supply voltage UVLO threshold to 13V. Additionally, the internal over temperature protection has been removed in both controllers. Other features remain the same and include a low power mode during overvoltage and overcurrent shutdown faults where the supply current drops to 200µA. An internal 300ms delay timer prevents rapid "hiccup" behavior when a shutdown fault does occur.brbr This advanced BiCMOS design features low operating current, adjustable operating frequency up to 1MHz, and adjustable soft-start.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Single Ended Current Mode PWM Controllers - ISL6722AAVZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Flexible Single Ended Current Mode PWM Controllers
ISL6722AAVZ-T
Flexible Single Ended Current Mode PWM Controllers ISL6722AAVZ-T
The ISL6722A and the ISL6723A are low power, single-ended pulse width modulating (PWM) current mode controllers designed for a wide range of DC/DC conversion applications including boost, flyback, and isolated output configurations. Similar to, and pin compatible with the ISL6721, the ISL6722A and ISL6723A offer a modified feature set. The ISL6722A replaces external synchronization with a low power SLEEP feature that reduces standby current to under 200µA. The ISL6723A changes the supply voltage UVLO threshold to 13V. Additionally, the internal over temperature protection has been removed in both controllers. Other features remain the same and include a low power mode during overvoltage and overcurrent shutdown faults where the supply current drops to 200µA. An internal 300ms delay timer prevents rapid "hiccup" behavior when a shutdown fault does occur.brbr This advanced BiCMOS design features low operating current, adjustable operating frequency up to 1MHz, and adjustable soft-start.

The ISL6722A and the ISL6723A are low power, single-ended pulse width modulating (PWM) current mode controllers designed for a wide range of DC/DC conversion applications including boost, flyback, and isolated output configurations. Similar to, and pin compatible with the ISL6721, the ISL6722A and ISL6723A offer a modified feature set. The ISL6722A replaces external synchronization with a low power SLEEP feature that reduces standby current to under 200µA. The ISL6723A changes the supply voltage UVLO threshold to 13V. Additionally, the internal over temperature protection has been removed in both controllers. Other features remain the same and include a low power mode during overvoltage and overcurrent shutdown faults where the supply current drops to 200µA. An internal 300ms delay timer prevents rapid "hiccup" behavior when a shutdown fault does occur.brbr This advanced BiCMOS design features low operating current, adjustable operating frequency up to 1MHz, and adjustable soft-start.

Supplier's Site Datasheet
Singapore, Singapore
Boost DC-DC Converter IC
715-ISL6722AAVZ-T
Boost DC-DC Converter IC 715-ISL6722AAVZ-T
IC REG CTRLR BOOST/FLYBK 16TSSOP Product overview: ISL6722AAVZ-T from Renesas Electronics Corporation is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6722AAVZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR BOOST/FLYBK 16TSSOP Product overview: ISL6722AAVZ-T from Renesas Electronics Corporation is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6722AAVZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ISL6722AAVZ-T 715-ISL6722AAVZ-T
Product Name Flexible Single Ended Current Mode PWM Controllers Boost DC-DC Converter IC
Package Type SSOP; SOIC; Other; QFN16, SOIC16, TSSOP16 Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.5A Step-Down DC-DC Converter IC - 739-LT3680EMSE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 36 volts
IOUT 3.5 amps
View Details
60V 80V 1A MSOP Boost DC-DC Converter IC - 715-LM5022MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 57 volts
Input Voltage 60 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details