IC REG CTRLR BOOST/FLYBACK 16QFN
IC REG CTRLR BOOST/FLYBACK 16QFN
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (3x3)
Manufacturer: Intersil
Win Source Part Number: 777409-ISL6722AARZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 16-VFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Frequency Control, Soft Start
Supply Voltage: 9 V ~ 18 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: ISL6722A
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Duty Cycle (Maximum): 75%
Alternative Parts (Cross-Reference): LT1950EGN#TR; LT1952EGN; LT1950EGN#TRPBF; LT1952IGN-1;
Introduction Date: February 27, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs
Switching Controllers SINGLE-ENDED PWM W/ SLEEP MODE 8 25 V
IC REG CTRLR BOOST/FLYBACK 16QFN
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (3x3)
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (3x3)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL6722AARZ-TCT-ND | 777409-ISL6722AARZ-T | ISL6722AARZ-T | ISL6722AARZ-T | ISL6722AARZ-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6722AARZ-T | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost, Flyback | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| fsw | 1000 kHz | 1000 kHz | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |