Renesas Electronics Corporation Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS ISL6721EVAL1

Description
Win Source Part Number: 1065924-ISL6721EVAL1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Voltage - Output: 1.8V, 3.3V Voltage - Input: 48V Main Purpose: DC/DC, Step Down Power - Output: 10 W Supplied Contents: Board(s) Utilized IC / Part: ISL6721 Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Renesas Electronics America Inc Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1065924-ISL6721EVAL1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Voltage - Output: 1.8V, 3.3V Voltage - Input: 48V Main Purpose: DC/DC, Step Down Power - Output: 10 W Supplied Contents: Board(s) Utilized IC / Part: ISL6721 Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Renesas Electronics America Inc Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1065924-ISL6721EVAL1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1065924-ISL6721EVAL1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1065924-ISL6721EVAL1
Win Source Part Number: 1065924-ISL6721EVAL1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Voltage - Output: 1.8V, 3.3V Voltage - Input: 48V Main Purpose: DC/DC, Step Down Power - Output: 10 W Supplied Contents: Board(s) Utilized IC / Part: ISL6721 Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.41.0150 Mfr: Renesas Electronics America Inc Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1065924-ISL6721EVAL1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Voltage - Output: 1.8V, 3.3V
Voltage - Input: 48V
Main Purpose: DC/DC, Step Down
Power - Output: 10 W
Supplied Contents: Board(s)
Utilized IC / Part: ISL6721
Board Type: Fully Populated
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.41.0150
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1065924-ISL6721EVAL1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2024486 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
Manufacturer Sitara; Other
View Details
Power, Motor & Robotics Development Tools - 2732041 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details