Renesas Electronics Corporation Pwm Controller, 1Mhz, -40 To 105Deg C; Input Voltage Renesas ISL6721AVZ

Description
PWM CONTROLLER, 1MHZ, -40 TO 105DEG C; Input Voltage:1.5V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 1MHZ, -40 TO 105DEG C; Input Voltage:1.5V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1Mhz, -40 To 105Deg C; Input Voltage Renesas - 61J6662 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, -40 To 105Deg C; Input Voltage Renesas
61J6662
Pwm Controller, 1Mhz, -40 To 105Deg C; Input Voltage Renesas 61J6662
PWM CONTROLLER, 1MHZ, -40 TO 105DEG C; Input Voltage:1.5V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 1MHZ, -40 TO 105DEG C; Input Voltage:1.5V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pwm Controller, 1Mhz, -40 To 105Deg C Rohs Compliant Renesas - 50AH4204 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, -40 To 105Deg C Rohs Compliant Renesas
50AH4204
Pwm Controller, 1Mhz, -40 To 105Deg C Rohs Compliant Renesas 50AH4204
PWM CONTROLLER, 1MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

PWM CONTROLLER, 1MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 61J6662 50AH4204
Product Name Pwm Controller, 1Mhz, -40 To 105Deg C; Input Voltage Renesas Pwm Controller, 1Mhz, -40 To 105Deg C Rohs Compliant Renesas
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 9 to 18 volts
DC Input 9 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U21P51 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
2 suppliers
FRENIC-MEGA AC Drive - FRN0018G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JCD-3-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details