The ISL6719 is a low cost linear regulator for generating a low voltage bias supply from intermediate distributed voltages commonly used in telecom and datacom applications. It provides a single adjustable output rated at 100mA from either the input source or an auxiliary source such as a transformer winding. The auxiliary source is selected whenever it has sufficient voltage to sustain the output.
The ISL6719 may be used as a start-up or a continuous low power regulator. When operating as a start-up regulator, it is capable of sourcing 100mA from a 100V source for short durations. This period of time allows the power supply to start-up and provide an alternate power source, such as the output of a transformer winding, to the AUXIN input. This allows the regulated output to operate from a lower source voltage to minimize power loss.
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 9-DFN-EP (3x3)
IC REG LINEAR POS ADJ 100MA 9DFN Product overview: ISL6719ARZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL6719ARZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 921939-ISL6719ARZ
Operating Temperature Range: -40°C ~ 105°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 100mA 9-DFN-EP (3x3)
Package: 9-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL6719
Categories: Integrated Circuits (ICs)
Case / Package: 9-DFN-EP (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR POS ADJ 100MA 9DFN
IC REG LINEAR POS ADJ 100MA 9DFN
Linear Voltage Regulators 100V LINEAR BIAS SUPPLY 3X3
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL6719ARZ | ISL6719ARZ-ND | 776-ISL6719ARZ | 921939-ISL6719ARZ | ISL6719ARZ | ISL6719ARZ | ISL6719ARZ |
| Product Name | 100V Linear Bias Supply | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ISL6719ARZ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Package Type | Other; DFN | Other; 9-VFDFN Exposed Pad | Other; Tube | Other; 9-DFN-EP (3x3) | |||
| Output Voltage | 1.5 to 20 volts | 1.5 to 20 volts | 1.5 volts | 1.5 volts | |||
| VIN | 17 to 100 volts | 100 volts | 100 volts | ||||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive |