Renesas Electronics Corporation 80V/1.25A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs ISL6700IBZ

Description
The ISL6700 is an 80V/1.25A peak, medium frequency, low cost, half-bridge driver IC available in 8-lead SOIC and 12-lead QFN plastic packages. The low-side and high-side gate drivers are independently controlled and matched to 25ns. This gives the user maximum flexibility in dead-time selection and driver protocol. Undervoltage protection on both the low-side and high-side supplies force the outputs low. Non-latching, level-shift translation is used to control the upper drive circuit. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.
Datasheet
Description
The ISL6700 is an 80V/1.25A peak, medium frequency, low cost, half-bridge driver IC available in 8-lead SOIC and 12-lead QFN plastic packages. The low-side and high-side gate drivers are independently controlled and matched to 25ns. This gives the user maximum flexibility in dead-time selection and driver protocol. Undervoltage protection on both the low-side and high-side supplies force the outputs low. Non-latching, level-shift translation is used to control the upper drive circuit. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V/1.25A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs - ISL6700IBZ - Renesas Electronics Corporation
Milpitas, CA, USA
80V/1.25A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs
ISL6700IBZ
80V/1.25A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs ISL6700IBZ
The ISL6700 is an 80V/1.25A peak, medium frequency, low cost, half-bridge driver IC available in 8-lead SOIC and 12-lead QFN plastic packages. The low-side and high-side gate drivers are independently controlled and matched to 25ns. This gives the user maximum flexibility in dead-time selection and driver protocol. Undervoltage protection on both the low-side and high-side supplies force the outputs low. Non-latching, level-shift translation is used to control the upper drive circuit. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.

The ISL6700 is an 80V/1.25A peak, medium frequency, low cost, half-bridge driver IC available in 8-lead SOIC and 12-lead QFN plastic packages. The low-side and high-side gate drivers are independently controlled and matched to 25ns. This gives the user maximum flexibility in dead-time selection and driver protocol. Undervoltage protection on both the low-side and high-side supplies force the outputs low. Non-latching, level-shift translation is used to control the upper drive circuit. Unlike some competitors, the high-side output returns to its correct state after a momentary undervoltage of the high-side supply.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6700IBZ
Product Name 80V/1.25A Peak High-Frequency Half Bridge Driver with TTL Logic Inputs
Package Type SOIC; Other; SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

UC1901 Isolated Feedback Generator - 5962-89441012A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 74LVT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2.7 to 3.6 volts
View Details
ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF4277-2LD - TLF4277-2LD - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details