Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190148-ISL6700IBZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.4A, 1.3A
High Side Voltage - Max (Bootstrap): 80V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6700
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 15V
Rise / Fall Time: 5ns, 5ns
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: ISL6700IBZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6700IBZ can be used for catalog matching and distributor lookup.
Gate Drivers 75V/1 25A PEAK H-BRDG DRVR
IC, MOSFET DRIVER, HALF BRIDGE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.4A; Input Delay:75nsRoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL6700IBZ-ND | 1190148-ISL6700IBZ | 730-ISL6700IBZ | ISL6700IBZ | 61J6656 | ISL6700IBZ | ISL6700IBZ |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - ISL6700IBZ | Gate Driver IC | Gate Drivers | Ic, Mosfet Driver, Half Bridge, Soic-8; No. Of Channels Renesas | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 1.4 amps | 1.3 amps | 1.3 amps | 1.3 amps | |||
| Supply Voltage | 9 to 15 volts | 9 to 15 volts | 9 to 15 volts | 15 to 9 volts | 9 to 15 volts | ||
| Rise Time | 5 ns | 5 ns | 5 ns | 5 ns |