Renesas Electronics Corporation VR11.1, VR12 Compatible Synchronous Rectified Buck MOSFET Driver ISL6627CRZ

Description
The ISL6627 is a high frequency MOSFET driver designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. The advanced PWM protocol of ISL6627 is specifically designed to work with Intersil VR11.1, VR12 controllers and combined with N-Channel MOSFETs to form a complete core-voltage regulator solution for advanced microprocessors. When ISL6627 detects a span style="text-decorati on: overline"PSI/span protocol sent by an Intersil VR11.1, VR12 controller, it activates Diode Emulation (DE) operation; otherwise, it operates in normal Continuous Conduction Mode (CCM) PWM mode. To further enhance light load efficiency, the ISL6627 enables diode emulation operation during span style="text-decorati on: overline"PSI/span mode. This allows Discontinuous Conduction Mode (DCM) by detecting when the inductor current reaches zero and subsequently turning off the low side MOSFET to prevent it from sinking current. When ISL6627 detects Diode Braking command from the PWM, it turns off both gates and reduces overshoot in load transient situations. An advanced adaptive shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize dead time. The user also has the option to program the driver working in fixed propagation delay mode to optimize the regulator efficiency. The ISL6627 has a 20k? integrated high-side gate-to-source resistor to prevent self turn-on due to high input bus dV/dt.
Datasheet
Description
The ISL6627 is a high frequency MOSFET driver designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. The advanced PWM protocol of ISL6627 is specifically designed to work with Intersil VR11.1, VR12 controllers and combined with N-Channel MOSFETs to form a complete core-voltage regulator solution for advanced microprocessors. When ISL6627 detects a span style="text-decorati on: overline"PSI/span protocol sent by an Intersil VR11.1, VR12 controller, it activates Diode Emulation (DE) operation; otherwise, it operates in normal Continuous Conduction Mode (CCM) PWM mode. To further enhance light load efficiency, the ISL6627 enables diode emulation operation during span style="text-decorati on: overline"PSI/span mode. This allows Discontinuous Conduction Mode (DCM) by detecting when the inductor current reaches zero and subsequently turning off the low side MOSFET to prevent it from sinking current. When ISL6627 detects Diode Braking command from the PWM, it turns off both gates and reduces overshoot in load transient situations. An advanced adaptive shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize dead time. The user also has the option to program the driver working in fixed propagation delay mode to optimize the regulator efficiency. The ISL6627 has a 20k? integrated high-side gate-to-source resistor to prevent self turn-on due to high input bus dV/dt.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VR11.1, VR12 Compatible Synchronous Rectified Buck MOSFET Driver - ISL6627CRZ - Renesas Electronics Corporation
Milpitas, CA, USA
VR11.1, VR12 Compatible Synchronous Rectified Buck MOSFET Driver
ISL6627CRZ
VR11.1, VR12 Compatible Synchronous Rectified Buck MOSFET Driver ISL6627CRZ
The ISL6627 is a high frequency MOSFET driver designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. The advanced PWM protocol of ISL6627 is specifically designed to work with Intersil VR11.1, VR12 controllers and combined with N-Channel MOSFETs to form a complete core-voltage regulator solution for advanced microprocessors. When ISL6627 detects a span style="text-decorati on: overline"PSI/span protocol sent by an Intersil VR11.1, VR12 controller, it activates Diode Emulation (DE) operation; otherwise, it operates in normal Continuous Conduction Mode (CCM) PWM mode. To further enhance light load efficiency, the ISL6627 enables diode emulation operation during span style="text-decorati on: overline"PSI/span mode. This allows Discontinuous Conduction Mode (DCM) by detecting when the inductor current reaches zero and subsequently turning off the low side MOSFET to prevent it from sinking current. When ISL6627 detects Diode Braking command from the PWM, it turns off both gates and reduces overshoot in load transient situations. An advanced adaptive shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize dead time. The user also has the option to program the driver working in fixed propagation delay mode to optimize the regulator efficiency. The ISL6627 has a 20k? integrated high-side gate-to-source resistor to prevent self turn-on due to high input bus dV/dt.

The ISL6627 is a high frequency MOSFET driver designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. The advanced PWM protocol of ISL6627 is specifically designed to work with Intersil VR11.1, VR12 controllers and combined with N-Channel MOSFETs to form a complete core-voltage regulator solution for advanced microprocessors. When ISL6627 detects a span style="text-decoration: overline"PSI/span protocol sent by an Intersil VR11.1, VR12 controller, it activates Diode Emulation (DE) operation; otherwise, it operates in normal Continuous Conduction Mode (CCM) PWM mode.
To further enhance light load efficiency, the ISL6627 enables diode emulation operation during span style="text-decoration: overline"PSI/span mode. This allows Discontinuous Conduction Mode (DCM) by detecting when the inductor current reaches zero and subsequently turning off the low side MOSFET to prevent it from sinking current.
When ISL6627 detects Diode Braking command from the PWM, it turns off both gates and reduces overshoot in load transient situations.
An advanced adaptive shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize dead time. The user also has the option to program the driver working in fixed propagation delay mode to optimize the regulator efficiency. The ISL6627 has a 20k? integrated high-side gate-to-source resistor to prevent self turn-on due to high input bus dV/dt.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6627CRZ
Product Name VR11.1, VR12 Compatible Synchronous Rectified Buck MOSFET Driver
Package Type Other; DFN10
Unlock Full Specs
to access all available technical data

Similar Products

LM25066IA System Power Management and Protection IC with PMBus - LM25066IAPSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,Intel PMBus Compliant,PMBus,Supports Telemetry Data Storage
Input Voltage 2.9 to 17 volts
View Details
Gates and Inverters - 74LVC2G06GV,125 - ODG (Origin Data Global)
Specs
Package Type Other; SC-74, SOT-457
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Board Mount Modules - ATS2805D - 981734-ATS2805D - Win Source Electronics
Specs
Output Power 25 watts
View Details