Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6627CRZ ISL6627CRZ

Description
Manufacturer: Intersil Win Source Part Number: 1048654-ISL6627CRZ Packaging: Tube/Rail Applications: Controller, Intel VR11.1, VR12 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048654-ISL6627CRZ Packaging: Tube/Rail Applications: Controller, Intel VR11.1, VR12 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6627CRZ - 1048654-ISL6627CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6627CRZ
1048654-ISL6627CRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6627CRZ 1048654-ISL6627CRZ
Manufacturer: Intersil Win Source Part Number: 1048654-ISL6627CRZ Packaging: Tube/Rail Applications: Controller, Intel VR11.1, VR12 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 1048654-ISL6627CRZ
Packaging: Tube/Rail
Applications: Controller, Intel VR11.1, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6627CRZ
Power Management IC 750-ISL6627CRZ
IC REG CTRLR INTEL 1OUT 10DFN Product overview: ISL6627CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6627CRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 10DFN Product overview: ISL6627CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6627CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6627CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6627CRZ
PMIC - Voltage Regulators - Special Purpose ISL6627CRZ
IC REG CTRLR INTEL 1OUT 10DFN

IC REG CTRLR INTEL 1OUT 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1048654-ISL6627CRZ 750-ISL6627CRZ ISL6627CRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6627CRZ Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 10-DFN (3x3) Other; Tube Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2412869P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 3.3 volts
IOUT 0.3000 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details