IC REG CTRLR INTEL 1OUT 10DFN Product overview: ISL6627CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6627CRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 803657-ISL6627CRZ-T
Packaging: Reel
Mounting Style: SMD
Applications: Controller, Intel VR11.1, VR12
Voltage - Input: 4.5V ~ 5.5V
Number of Outputs: 1
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Part Number Series: ISL6627
IC REG CTRLR INTEL 1OUT 10DFN
IC REG CTRLR INTEL 1OUT 10DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL6627CRZ-T | 803657-ISL6627CRZ-T | ISL6627CRZ-T | ISL6627CRZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6627CRZ-T | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad |