Renesas Electronics Corporation VR11.1 Compatible Synchronous Rectified Buck MOSFET Drivers ISL6622CRZ

Description
The ISL6622 is a high frequency MOSFET driver designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. The advanced PWM protocol of ISL6622 is specifically designed to work with Intersil VR11.1 controllers and combined with N-Channel MOSFETs, form a complete core-voltage regulator solution for advanced microprocessors. When ISL6622 detects a span style="text-decorati on: overline"PSI/span protocol sent by an Intersil VR11.1 controller, it activates Diode Emulation (DE) and Gate Voltage Optimization Technology (GVOT) operation; otherwise, it operates in normal Continuous Conduction Mode (CCM) PWM mode.brbr In the 8 Ld SOIC package, the ISL6622 drives the upper and lower gates to VCC during normal PWM mode, while the lower gate drops down to a fixed 5.75V (typically) during span style="text-decorati on: overline"PSI/span mode. The 10 Ld DFN part offers more flexibility: the upper gate can be driven from 5V to 12V via the UVCC pin, while the lower gate has a resistor-selectable drive voltage of 5.75V, 6.75V, and 7.75V (typically) during span style="text-decorati on: overline"PSI/span mode. This provides the flexibility necessary to optimize applications involving trade-offs between gate charge and conduction losses.brbr To further enhance light load efficiency, the ISL6622 enables diode emulation operation during span style="text-decorati on: overline"PSI/span mode. This allows Discontinuous Conduction Mode (DCM) by detecting when the inductor current reaches zero and subsequently turning off the low side MOSFET to prevent it from sinking current.brbr An advanced adaptive shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize dead time. The ISL6622 has a 20k? integrated high-side gate-to-source resistor to pre
Datasheet
Description
The ISL6622 is a high frequency MOSFET driver designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. The advanced PWM protocol of ISL6622 is specifically designed to work with Intersil VR11.1 controllers and combined with N-Channel MOSFETs, form a complete core-voltage regulator solution for advanced microprocessors. When ISL6622 detects a span style="text-decorati on: overline"PSI/span protocol sent by an Intersil VR11.1 controller, it activates Diode Emulation (DE) and Gate Voltage Optimization Technology (GVOT) operation; otherwise, it operates in normal Continuous Conduction Mode (CCM) PWM mode.brbr In the 8 Ld SOIC package, the ISL6622 drives the upper and lower gates to VCC during normal PWM mode, while the lower gate drops down to a fixed 5.75V (typically) during span style="text-decorati on: overline"PSI/span mode. The 10 Ld DFN part offers more flexibility: the upper gate can be driven from 5V to 12V via the UVCC pin, while the lower gate has a resistor-selectable drive voltage of 5.75V, 6.75V, and 7.75V (typically) during span style="text-decorati on: overline"PSI/span mode. This provides the flexibility necessary to optimize applications involving trade-offs between gate charge and conduction losses.brbr To further enhance light load efficiency, the ISL6622 enables diode emulation operation during span style="text-decorati on: overline"PSI/span mode. This allows Discontinuous Conduction Mode (DCM) by detecting when the inductor current reaches zero and subsequently turning off the low side MOSFET to prevent it from sinking current.brbr An advanced adaptive shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize dead time. The ISL6622 has a 20k? integrated high-side gate-to-source resistor to pre
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VR11.1 Compatible Synchronous Rectified Buck MOSFET Drivers - ISL6622CRZ - Renesas Electronics Corporation
Milpitas, CA, USA
VR11.1 Compatible Synchronous Rectified Buck MOSFET Drivers
ISL6622CRZ
VR11.1 Compatible Synchronous Rectified Buck MOSFET Drivers ISL6622CRZ
The ISL6622 is a high frequency MOSFET driver designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. The advanced PWM protocol of ISL6622 is specifically designed to work with Intersil VR11.1 controllers and combined with N-Channel MOSFETs, form a complete core-voltage regulator solution for advanced microprocessors. When ISL6622 detects a span style="text-decorati on: overline"PSI/span protocol sent by an Intersil VR11.1 controller, it activates Diode Emulation (DE) and Gate Voltage Optimization Technology (GVOT) operation; otherwise, it operates in normal Continuous Conduction Mode (CCM) PWM mode.brbr In the 8 Ld SOIC package, the ISL6622 drives the upper and lower gates to VCC during normal PWM mode, while the lower gate drops down to a fixed 5.75V (typically) during span style="text-decorati on: overline"PSI/span mode. The 10 Ld DFN part offers more flexibility: the upper gate can be driven from 5V to 12V via the UVCC pin, while the lower gate has a resistor-selectable drive voltage of 5.75V, 6.75V, and 7.75V (typically) during span style="text-decorati on: overline"PSI/span mode. This provides the flexibility necessary to optimize applications involving trade-offs between gate charge and conduction losses.brbr To further enhance light load efficiency, the ISL6622 enables diode emulation operation during span style="text-decorati on: overline"PSI/span mode. This allows Discontinuous Conduction Mode (DCM) by detecting when the inductor current reaches zero and subsequently turning off the low side MOSFET to prevent it from sinking current.brbr An advanced adaptive shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize dead time. The ISL6622 has a 20k? integrated high-side gate-to-source resistor to pre

The ISL6622 is a high frequency MOSFET driver designed to drive upper and lower power N-Channel MOSFETs in a synchronous rectified buck converter topology. The advanced PWM protocol of ISL6622 is specifically designed to work with Intersil VR11.1 controllers and combined with N-Channel MOSFETs, form a complete core-voltage regulator solution for advanced microprocessors. When ISL6622 detects a span style="text-decoration: overline"PSI/span protocol sent by an Intersil VR11.1 controller, it activates Diode Emulation (DE) and Gate Voltage Optimization Technology (GVOT) operation; otherwise, it operates in normal Continuous Conduction Mode (CCM) PWM mode.brbr In the 8 Ld SOIC package, the ISL6622 drives the upper and lower gates to VCC during normal PWM mode, while the lower gate drops down to a fixed 5.75V (typically) during span style="text-decoration: overline"PSI/span mode. The 10 Ld DFN part offers more flexibility: the upper gate can be driven from 5V to 12V via the UVCC pin, while the lower gate has a resistor-selectable drive voltage of 5.75V, 6.75V, and 7.75V (typically) during span style="text-decoration: overline"PSI/span mode. This provides the flexibility necessary to optimize applications involving trade-offs between gate charge and conduction losses.brbr To further enhance light load efficiency, the ISL6622 enables diode emulation operation during span style="text-decoration: overline"PSI/span mode. This allows Discontinuous Conduction Mode (DCM) by detecting when the inductor current reaches zero and subsequently turning off the low side MOSFET to prevent it from sinking current.brbr An advanced adaptive shoot-through protection is integrated to prevent both the upper and lower MOSFETs from conducting simultaneously and to minimize dead time. The ISL6622 has a 20k? integrated high-side gate-to-source resistor to pre

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6622CRZ
Product Name VR11.1 Compatible Synchronous Rectified Buck MOSFET Drivers
Package Type SOIC; Other; DFN10, SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Gates and Inverters - 74LVC1G04GV,125 - ODG (Origin Data Global)
Specs
Package Type Other; SC-74A, SOT-753
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5514N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V33 - TLE42744G V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-3
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details