The ISL6622CRZ is a 10-lead 3mm x 3mm dual MOSFET driver for synchronous rectified buck converters, designed to drive upper and lower N-Channel MOSFETs with adaptive shoot-through protection and diode emulation for enhanced light-load efficiency. It supports VR11.1 controllers with PSI protocol detection, enabling Gate Voltage Optimization Technology (GVOT) with resistor-selectable lower gate drive voltages of 5.75V, 6.75V, or 7.75V typically in PSI mode. The upper gate drive voltage is adjustable from 5V to 12V via the UVCC pin. It operates from a 6.8V to 13.2V VCC supply, features a 36V internal bootstrap diode, and includes integrated high-side gate-to-source and pre-POR overvoltage protection. The device is Pb-free and RoHS compliant, with a maximum junction temperature of 125°C and an operating ambient temperature range of 0°C to +70°C.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6622CRZ |
| Package Type | DFN10 |