Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Gate Drivers ISL6622CRZ-TS2705

Description
Win Source Part Number: 972795-ISL6622CRZ-TS 2705 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tray Standard Package: 1 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 26ns, 18ns Voltage - Supply: 6.8V ~ 13.2V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-ISL6622CRZ-TS2705 Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 972795-ISL6622CRZ-TS 2705 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tray Standard Package: 1 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 26ns, 18ns Voltage - Supply: 6.8V ~ 13.2V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-ISL6622CRZ-TS2705 Product Status: Last Time Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 972795-ISL6622CRZ-TS2705 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
972795-ISL6622CRZ-TS2705
Integrated Circuits (ICs) - PMIC - Gate Drivers 972795-ISL6622CRZ-TS2705
Win Source Part Number: 972795-ISL6622CRZ-TS 2705 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tray Standard Package: 1 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 26ns, 18ns Voltage - Supply: 6.8V ~ 13.2V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-ISL6622CRZ-TS2705 Product Status: Last Time Buy

Win Source Part Number: 972795-ISL6622CRZ-TS2705
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36 V
Rise / Fall Time (Typ): 26ns, 18ns
Voltage - Supply: 6.8V ~ 13.2V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL6622CRZ-TS2705
Product Status: Last Time Buy

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 972795-ISL6622CRZ-TS2705
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 2312-ACT4523AYH-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
3 suppliers
Voltage Regulators - 1223351 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details