Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6622ACRZ-T ISL6622ACRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 777407-ISL6622ACRZ-T Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 6.8 V ~ 13.2 V Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 26ns, 18ns Family Name: ISL6622A Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): NCP81161MNTWG; NCP3418PDG; NCP3418APDR2G; NCP3418DR2G; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777407-ISL6622ACRZ-T Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 6.8 V ~ 13.2 V Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 26ns, 18ns Family Name: ISL6622A Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): NCP81161MNTWG; NCP3418PDG; NCP3418APDR2G; NCP3418DR2G; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6622ACRZ-T - 777407-ISL6622ACRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6622ACRZ-T
777407-ISL6622ACRZ-T
PMIC - PMIC - Gate Drivers - ISL6622ACRZ-T 777407-ISL6622ACRZ-T
Manufacturer: Intersil Win Source Part Number: 777407-ISL6622ACRZ-T Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 6.8 V ~ 13.2 V Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 26ns, 18ns Family Name: ISL6622A Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): NCP81161MNTWG; NCP3418PDG; NCP3418APDR2G; NCP3418DR2G; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777407-ISL6622ACRZ-T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 6.8 V ~ 13.2 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Rise / Fall Time (Typ): 26ns, 18ns
Family Name: ISL6622A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): NCP81161MNTWG; NCP3418PDG; NCP3418APDR2G; NCP3418DR2G;
Introduction Date: January 14, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777407-ISL6622ACRZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6622ACRZ-T
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD19533KCS 100V, 8.7mOhm, TO-220 N-Channel NexFET™ Power MOSFET - CSD19533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 104000 milliamps
View Details
8 suppliers
 - 6ED003L06F2XUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DSO28
Packing Method Tape Reel; Tape & Reel
View Details