Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6622ACBZ

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1323614-ISL6622ACBZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 98 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 26ns, 18ns Voltage - Supply: 6.8V ~ 13.2V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL6622ACBZ Base Product Number: ISL6622A Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1323614-ISL6622ACBZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 98 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 26ns, 18ns Voltage - Supply: 6.8V ~ 13.2V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL6622ACBZ Base Product Number: ISL6622A Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323614-ISL6622ACBZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323614-ISL6622ACBZ
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323614-ISL6622ACBZ
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1323614-ISL6622ACBZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 98 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 26ns, 18ns Voltage - Supply: 6.8V ~ 13.2V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL6622ACBZ Base Product Number: ISL6622A Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1323614-ISL6622ACBZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 98
Mounting: Surface Mount
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36 V
Rise / Fall Time (Typ): 26ns, 18ns
Voltage - Supply: 6.8V ~ 13.2V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL6622ACBZ
Base Product Number: ISL6622A
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - ISL6622ACBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6622ACBZ
PMIC - Gate Drivers ISL6622ACBZ
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323614-ISL6622ACBZ ISL6622ACBZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers