Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6620IRZ

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1317815-ISL6620IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 8ns, 8ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL6620 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1317815-ISL6620IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 8ns, 8ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL6620 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1317815-ISL6620IRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1317815-ISL6620IRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1317815-ISL6620IRZ
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1317815-ISL6620IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 100 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 8ns, 8ns Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL6620 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1317815-ISL6620IRZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 36 V
Rise / Fall Time (Typ): 8ns, 8ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL6620
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - ISL6620IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6620IRZ
PMIC - Gate Drivers ISL6620IRZ
IC GATE DRVR HALF-BRIDGE 10DFN

IC GATE DRVR HALF-BRIDGE 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1317815-ISL6620IRZ ISL6620IRZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Gates and Inverters - 1727-74AHCT1G04GM,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details