The ISL6620IRZ-T is a synchronous rectified buck MOSFET driver designed for use with Intersil VR11.1 controllers in core voltage regulator applications for advanced microprocessors. It is packaged in a 10-lead 3x3 mm DFN format with an exposed thermal pad for enhanced heat sinking. The device operates from a 5V supply and supports switching frequencies up to 1 MHz, with 4A sink current capability on the low-side driver and fast rise/fall times under 10 ns for 3nF loads. It features adaptive shoot-through protection, diode emulation for improved light-load efficiency, and internal bootstrap Schottky diode. It is qualified for operation from -40°C to +85°C and is RoHS compliant.
MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6620IRZ-T |
| Package Type | DFN10 |