Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6620IRZ-T ISL6620IRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810136-ISL6620IRZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 8ns, 8ns Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL6620
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810136-ISL6620IRZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 8ns, 8ns Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL6620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6620IRZ-T - 810136-ISL6620IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6620IRZ-T
810136-ISL6620IRZ-T
PMIC - PMIC - Gate Drivers - ISL6620IRZ-T 810136-ISL6620IRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810136-ISL6620IRZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 8ns, 8ns Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL6620

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810136-ISL6620IRZ-T
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 36V
Rise / Fall Time (Typ): 8ns, 8ns
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: ISL6620

Buy Now
PMIC - Gate Drivers - ISL6620IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6620IRZ-T
PMIC - Gate Drivers ISL6620IRZ-T
IC GATE DRVR HALF-BRIDGE 10DFN

IC GATE DRVR HALF-BRIDGE 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 810136-ISL6620IRZ-T ISL6620IRZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6620IRZ-T PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54L72J - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual retriggerable monostable multivibrator with reset - 74AHC123APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT403-1 SOT403-1
View Details
2 suppliers