Renesas Electronics Corporation ISL6620CRZ

Description
MOSFET Driver
Request a Quote
Description
MOSFET Driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6620CRZ is a 10-lead 3mm x 3mm DFN package synchronous buck MOSFET driver designed for VR11.1 compatible core voltage regulation in advanced microprocessors. It operates with a 5V supply, drives both high-side and low-side N-Channel MOSFETs, and features adaptive shoot-through protection, diode emulation for improved light-load efficiency, and a 36V internal bootstrap Schottky diode. The device supports switching frequencies up to 4MHz, with a 4A sinking current capability and rise/fall times under 10ns for a 3nF load. It complies with JEDEC PUB95 MO-220 DFN standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ISL6620CRZ is a 10-lead 3mm x 3mm DFN package synchronous buck MOSFET driver designed for VR11.1 compatible core voltage regulation in advanced microprocessors. It operates with a 5V supply, drives both high-side and low-side N-Channel MOSFETs, and features adaptive shoot-through protection, diode emulation for improved light-load efficiency, and a 36V internal bootstrap Schottky diode. The device supports switching frequencies up to 4MHz, with a 4A sinking current capability and rise/fall times under 10ns for a 3nF load. It complies with JEDEC PUB95 MO-220 DFN standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - ISL6620CRZ - Rochester Electronics
Newburyport, MA, United States
MOSFET Driver

MOSFET Driver

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL6620CRZ
Package Type DFN10
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD16409Q3 N-Channel NexFET™ Power MOSFET - CSD16409Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers