Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6617CRZ-T ISL6617CRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 738874-ISL6617CRZ-T Packaging: Tape and Reel Mounting Style: SMD Applications: PWM Doubler Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL6617 Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 738874-ISL6617CRZ-T Packaging: Tape and Reel Mounting Style: SMD Applications: PWM Doubler Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL6617 Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6617CRZ-T - 738874-ISL6617CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6617CRZ-T
738874-ISL6617CRZ-T
PMIC - PMIC - Power Management - Specialized - ISL6617CRZ-T 738874-ISL6617CRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 738874-ISL6617CRZ-T Packaging: Tape and Reel Mounting Style: SMD Applications: PWM Doubler Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL6617 Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 738874-ISL6617CRZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Applications: PWM Doubler
Supply Current: 6mA
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6617
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Power Management - Specialized - ISL6617CRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6617CRZ-T
Power Management - Specialized ISL6617CRZ-T
PWM Doubler PMIC 10-DFN (3x3)

PWM Doubler PMIC 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 738874-ISL6617CRZ-T ISL6617CRZ-T
Product Name PMIC - PMIC - Power Management - Specialized - ISL6617CRZ-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details