Renesas Electronics Corporation Pwm Doubler, 3.3V, Dfn-10; Input Voltage Renesas ISL6617AFRZ-T

Description
PWM DOUBLER, 3.3V, DFN-10; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:DFN; No. of Pins:10Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PWM DOUBLER, 3.3V, DFN-10; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:DFN; No. of Pins:10Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Doubler, 3.3V, Dfn-10; Input Voltage Renesas - 38Y8416 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Doubler, 3.3V, Dfn-10; Input Voltage Renesas
38Y8416
Pwm Doubler, 3.3V, Dfn-10; Input Voltage Renesas 38Y8416
PWM DOUBLER, 3.3V, DFN-10; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:DFN; No. of Pins:10Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

PWM DOUBLER, 3.3V, DFN-10; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:DFN; No. of Pins:10Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38Y8416
Product Name Pwm Doubler, 3.3V, Dfn-10; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
13.5V 16.5V Motor Driver IC - 744-IRSM836-025MA - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 16 volts
View Details
5 suppliers