Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6615IRZ-T ISL6615IRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809334-ISL6615IRZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.5A, 4A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 13ns, 10ns Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 6.8V ~ 13.2V Part Number Series: ISL6615
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809334-ISL6615IRZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.5A, 4A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 13ns, 10ns Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 6.8V ~ 13.2V Part Number Series: ISL6615
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6615IRZ-T - 809334-ISL6615IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6615IRZ-T
809334-ISL6615IRZ-T
PMIC - PMIC - Gate Drivers - ISL6615IRZ-T 809334-ISL6615IRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809334-ISL6615IRZ-T Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.5A, 4A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 13ns, 10ns Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 6.8V ~ 13.2V Part Number Series: ISL6615

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809334-ISL6615IRZ-T
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.5A, 4A
High Side Voltage - Max (Bootstrap): 36V
Rise / Fall Time (Typ): 13ns, 10ns
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6.8V ~ 13.2V
Part Number Series: ISL6615

Buy Now
PMIC - Gate Drivers - ISL6615IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6615IRZ-T
PMIC - Gate Drivers ISL6615IRZ-T
IC GATE DRVR HALF-BRIDGE 10DFN

IC GATE DRVR HALF-BRIDGE 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL6615IRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL6615IRZ-T
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL6615IRZ-T
IC GATE DRVR HALF-BRIDGE 10DFN

IC GATE DRVR HALF-BRIDGE 10DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 809334-ISL6615IRZ-T ISL6615IRZ-T ISL6615IRZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6615IRZ-T PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS22DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers