Manufacturer: Intersil
Win Source Part Number: 134649-ISL6615CRZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.5A, 4A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 6.8 V to 13.2 V
Rise and Fall Time: 13ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 134649-ISL6615CRZ-T |
| Product Name | PMIC - PMIC - Gate Drivers - ISL6615CRZ-T |
| Polarity | N-Channel |