The ISL6615AIRZ is a high-speed synchronous MOSFET driver optimized for use in synchronous buck converters, providing dual gate drive outputs for high-side and low-side N-channel MOSFETs. It is housed in a 10-lead 3x3 mm dual flat no-lead (DFN) package with an exposed bottom copper pad for improved thermal performance. The device supports a PWM input logic level of 5V, features a 6A typical sink current for the low-side gate driver, and operates with a supply voltage range of 4.5V to 13.2V. It includes advanced adaptive zero shoot-through protection, pre-POR overvoltage protection, and tri-state PWM input capability for safe shutdown. The part is rated for an ambient temperature range of -40°C to +85°C and meets RoHS compliance standards.
Half Bridge Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6615AIRZ |
| Package Type | DFN10 |