Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6614IBZ ISL6614IBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 808163-ISL6614IBZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 26ns, 18ns Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.8V ~ 13.2V Part Number Series: ISL6614
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 808163-ISL6614IBZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 26ns, 18ns Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.8V ~ 13.2V Part Number Series: ISL6614
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6614IBZ - 808163-ISL6614IBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6614IBZ
808163-ISL6614IBZ
PMIC - PMIC - Gate Drivers - ISL6614IBZ 808163-ISL6614IBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 808163-ISL6614IBZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 26ns, 18ns Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.8V ~ 13.2V Part Number Series: ISL6614

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 808163-ISL6614IBZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Rise / Fall Time (Typ): 26ns, 18ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.8V ~ 13.2V
Part Number Series: ISL6614

Buy Now
PMIC - Gate Drivers - ISL6614IBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL6614IBZ
PMIC - Gate Drivers ISL6614IBZ
IC GATE DRVR HALF-BRIDGE 14SOIC

IC GATE DRVR HALF-BRIDGE 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 808163-ISL6614IBZ ISL6614IBZ
Product Name PMIC - PMIC - Gate Drivers - ISL6614IBZ PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-input NAND gate - 74ABT00PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
7 suppliers
Logic - Logic - Gates and Inverters - 54F64DM - 1129240-54F64DM - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers