The ISL6614CRZ is a dual advanced synchronous rectified buck MOSFET driver in a 16-lead 4mm × 4mm QFN package, designed to drive four N-channel MOSFETs in two independent power channels for multi-phase buck converters. It features adaptive zero shoot-through protection, overvoltage protection before VCC turn-on, over-temperature shutdown with 108°C recovery, and a three-state PWM input for output shutdown. The device supports a 5V to 12V gate drive voltage range, internal bootstrap Schottky diodes, and high switching frequencies up to 1MHz. The QFN package includes an exposed bottom copper pad for enhanced thermal performance. It is RoHS compliant and meets JEDEC PUB95 MO-220 QFN standards. The device operates from -40°C to +85°C ambient temperature and is intended for core regulators in Intel and AMD microprocessors.
Half Bridge Based MOSFET Driver, 3A, PQCC16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6614CRZ |
| Package Type | LCC16 |