The ISL6614CBZ is a dual advanced synchronous rectified buck MOSFET driver designed for driving two independent power channels in multi-phase interleaved buck converter applications. It integrates two ISL6613 MOSFET drivers and is compatible with HIP63xx or ISL65xx multi-phase PWM controllers, making it suitable for core-voltage regulation in advanced microprocessors. This driver operates with a gate drive voltage range of 5V to 12V, allowing for optimization between gate charge and conduction losses. It features advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, minimizing dead time. Additional protective features include overvoltage protection, which activates before the VCC exceeds its turn-on threshold, and over-temperature protection that disables the outputs when the junction temperature exceeds +150°C, resetting at +108°C. The ISL6614CBZ supports high switching frequencies up to 1MHz and provides a three-state PWM input to prevent negative transients during output shutdown. It is available in a 14-lead SOIC package, compliant with RoHS standards, and is designed for applications such as core regulators for Intel and AMD microprocessors, high current DC/DC converters, and high-frequency VRM and VRD systems.
Manufacturer: Intersil
Win Source Part Number: 134869-ISL6614CBZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Dual Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features Product overview: ISL6614CBZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614CBZ can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 134869-ISL6614CBZ | 730-ISL6614CBZ | ISL6614CBZ |
| Product Name | PMIC - PMIC - Gate Drivers - ISL6614CBZ | Dual Buck Gate Driver IC | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | |
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts |
| Rise Time | 26 ns | 26 ns |