Renesas Electronics Corporation Dual Buck SOIC Gate Driver IC ISL6614CB-T

Description
IC DRIVER DUAL SYNC BUCK 14-SOIC Product overview: ISL6614CB-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614CB-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER DUAL SYNC BUCK 14-SOIC Product overview: ISL6614CB-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614CB-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Buck SOIC Gate Driver IC - 730-ISL6614CB-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Buck SOIC Gate Driver IC
730-ISL6614CB-T
Dual Buck SOIC Gate Driver IC 730-ISL6614CB-T
IC DRIVER DUAL SYNC BUCK 14-SOIC Product overview: ISL6614CB-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614CB-T can be used for catalog matching and distributor lookup.

IC DRIVER DUAL SYNC BUCK 14-SOIC Product overview: ISL6614CB-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614CB-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6614CB-T - 070091-ISL6614CB-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6614CB-T
070091-ISL6614CB-T
PMIC - PMIC - Gate Drivers - ISL6614CB-T 070091-ISL6614CB-T
Manufacturer: Intersil Win Source Part Number: 070091-ISL6614CB-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070091-ISL6614CB-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - ISL6614CB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6614CB-T
Gate Drivers ISL6614CB-T
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-ISL6614CB-T 070091-ISL6614CB-T ISL6614CB-T
Product Name Dual Buck SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - ISL6614CB-T Gate Drivers
Number of Outputs 4; 4
Package Type SOIC SOIC; 14-SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP1212ARHAT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
 - 74HC240PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT360-1
Packing Method Tape Reel; Tape & Reel; Other
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8220DB-IS - Skyworks Solutions, Inc.
Specs
Number of Outputs 1
Output Configuration Single
Output Current 2.5 amps
View Details