Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6614BCRZ ISL6614BCRZ

Description
Manufacturer: Intersil Win Source Part Number: 137828-ISL6614BCRZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 7 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 137828-ISL6614BCRZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 7 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6614BCRZ - 137828-ISL6614BCRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6614BCRZ
137828-ISL6614BCRZ
PMIC - PMIC - Gate Drivers - ISL6614BCRZ 137828-ISL6614BCRZ
Manufacturer: Intersil Win Source Part Number: 137828-ISL6614BCRZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 7 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 137828-ISL6614BCRZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 7 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Buck QFN Gate Driver IC - 730-ISL6614BCRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Buck QFN Gate Driver IC
730-ISL6614BCRZ
Dual Buck QFN Gate Driver IC 730-ISL6614BCRZ
IC DRVR DUAL SYNC BUCK 16-QFN Product overview: ISL6614BCRZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614BCRZ can be used for catalog matching and distributor lookup.

IC DRVR DUAL SYNC BUCK 16-QFN Product overview: ISL6614BCRZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, QFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614BCRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - ISL6614BCRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6614BCRZ
Gate Drivers ISL6614BCRZ
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)

Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 137828-ISL6614BCRZ 730-ISL6614BCRZ ISL6614BCRZ
Product Name PMIC - PMIC - Gate Drivers - ISL6614BCRZ Dual Buck QFN Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps
Supply Voltage 7 to 13.2 volts 7 to 13.2 volts 7 to 13.2 volts
Rise Time 26 ns 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2536DL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53358BD10979-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1174018-74AVCH4T245BQ-Q10X - Win Source Electronics
Specs
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details