Renesas Electronics Corporation Dual Buck SOIC Gate Driver IC ISL6614BCBZ

Description
IC DRVR DUAL SYNC BUCK 14-SOIC Product overview: ISL6614BCBZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614BCBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRVR DUAL SYNC BUCK 14-SOIC Product overview: ISL6614BCBZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614BCBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Buck SOIC Gate Driver IC - 730-ISL6614BCBZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Buck SOIC Gate Driver IC
730-ISL6614BCBZ
Dual Buck SOIC Gate Driver IC 730-ISL6614BCBZ
IC DRVR DUAL SYNC BUCK 14-SOIC Product overview: ISL6614BCBZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614BCBZ can be used for catalog matching and distributor lookup.

IC DRVR DUAL SYNC BUCK 14-SOIC Product overview: ISL6614BCBZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614BCBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6614BCBZ - 764491-ISL6614BCBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6614BCBZ
764491-ISL6614BCBZ
PMIC - PMIC - Gate Drivers - ISL6614BCBZ 764491-ISL6614BCBZ
Manufacturer: Intersil Win Source Part Number: 764491-ISL6614BCBZ Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 7 V ~ 13.2 V Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Rise / Fall Time (Typ): 26ns, 18ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 764491-ISL6614BCBZ
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 7 V ~ 13.2 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Rise / Fall Time (Typ): 26ns, 18ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - ISL6614BCBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6614BCBZ
Gate Drivers ISL6614BCBZ
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-ISL6614BCBZ 764491-ISL6614BCBZ ISL6614BCBZ
Product Name Dual Buck SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - ISL6614BCBZ Gate Drivers
Number of Outputs 4; 4
Supply Voltage 7 to 13.2 volts 7 to 13.2 volts 7 to 13.2 volts
Fall Time 18 ns 18 ns 18 ns
Package Type SOIC SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Driver Type Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53312-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Clock Buffers, Drivers - CDCL1810RGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
 - 74AHC573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details