Renesas Electronics Corporation Dual Buck SOIC Gate Driver IC ISL6614ACBZA

Description
IC DRIVER DUAL SYNC BUCK 14-SOIC Product overview: ISL6614ACBZA from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614ACBZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER DUAL SYNC BUCK 14-SOIC Product overview: ISL6614ACBZA from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614ACBZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Buck SOIC Gate Driver IC
730-ISL6614ACBZA
Dual Buck SOIC Gate Driver IC 730-ISL6614ACBZA
IC DRIVER DUAL SYNC BUCK 14-SOIC Product overview: ISL6614ACBZA from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614ACBZA can be used for catalog matching and distributor lookup.

IC DRIVER DUAL SYNC BUCK 14-SOIC Product overview: ISL6614ACBZA from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614ACBZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6614ACBZA - 1190136-ISL6614ACBZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6614ACBZA
1190136-ISL6614ACBZA
PMIC - PMIC - Gate Drivers - ISL6614ACBZA 1190136-ISL6614ACBZA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190136-ISL6614ACBZA Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: ISL6614A Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.8V ~ 13.2V Rise / Fall Time: 26ns, 18ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190136-ISL6614ACBZA
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6614A
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.8V ~ 13.2V
Rise / Fall Time: 26ns, 18ns

Buy Now
Gate Drivers - ISL6614ACBZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6614ACBZA
Gate Drivers ISL6614ACBZA
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
Gate Drivers - ISL6614ACBZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6614ACBZA
Gate Drivers ISL6614ACBZA
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-ISL6614ACBZA 1190136-ISL6614ACBZA ISL6614ACBZA
Product Name Dual Buck SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - ISL6614ACBZA Gate Drivers
Number of Outputs 4; 4
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts
Fall Time 18 ns 18 ns 18 ns
Package Type SOIC SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Driver Type Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8515GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.1200 amps
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53321-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details