Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6614ACBZA-T ISL6614ACBZA-T

Description
Manufacturer: Intersil Win Source Part Number: 070090-ISL6614ACBZA- T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070090-ISL6614ACBZA- T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6614ACBZA-T - 070090-ISL6614ACBZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6614ACBZA-T
070090-ISL6614ACBZA-T
PMIC - PMIC - Gate Drivers - ISL6614ACBZA-T 070090-ISL6614ACBZA-T
Manufacturer: Intersil Win Source Part Number: 070090-ISL6614ACBZA- T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070090-ISL6614ACBZA-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Buck SOIC Gate Driver IC - 730-ISL6614ACBZA-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Buck SOIC Gate Driver IC
730-ISL6614ACBZA-T
Dual Buck SOIC Gate Driver IC 730-ISL6614ACBZA-T
IC DRIVER DUAL SYNC BUCK 14-SOIC Product overview: ISL6614ACBZA-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614ACBZA-T can be used for catalog matching and distributor lookup.

IC DRIVER DUAL SYNC BUCK 14-SOIC Product overview: ISL6614ACBZA-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614ACBZA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - ISL6614ACBZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6614ACBZA-T
Gate Drivers ISL6614ACBZA-T
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 070090-ISL6614ACBZA-T 730-ISL6614ACBZA-T ISL6614ACBZA-T
Product Name PMIC - PMIC - Gate Drivers - ISL6614ACBZA-T Dual Buck SOIC Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts
Rise Time 26 ns 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6810EA - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Power - Gate Driver ICs - 2EDL8034G4B - 2EDL8034G4B - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 8 to 17 volts
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details