Renesas Electronics Corporation Dual Gate Driver IC ISL6614ACB

Description
IC DRIVER MOSF DUAL SYNC 14SOIC Product overview: ISL6614ACB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614ACB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER MOSF DUAL SYNC 14SOIC Product overview: ISL6614ACB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614ACB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Gate Driver IC
730-ISL6614ACB
Dual Gate Driver IC 730-ISL6614ACB
IC DRIVER MOSF DUAL SYNC 14SOIC Product overview: ISL6614ACB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614ACB can be used for catalog matching and distributor lookup.

IC DRIVER MOSF DUAL SYNC 14SOIC Product overview: ISL6614ACB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6614ACB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6614ACB - 1190135-ISL6614ACB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6614ACB
1190135-ISL6614ACB
PMIC - PMIC - Gate Drivers - ISL6614ACB 1190135-ISL6614ACB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190135-ISL6614ACB Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: ISL6614A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.8V ~ 13.2V Rise / Fall Time: 26ns, 18ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190135-ISL6614ACB
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6614A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.8V ~ 13.2V
Rise / Fall Time: 26ns, 18ns

Buy Now
Gate Drivers - ISL6614ACB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6614ACB
Gate Drivers ISL6614ACB
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
Gate Drivers - ISL6614ACB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6614ACB
Gate Drivers ISL6614ACB
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-ISL6614ACB 1190135-ISL6614ACB ISL6614ACB
Product Name Dual Gate Driver IC PMIC - PMIC - Gate Drivers - ISL6614ACB Gate Drivers
Number of Outputs 4; 4
Package Type SOIC SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCS503PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
 - 74LVT241BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details