Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | ISL6613IB-ND | ISL6613IB |
| Product Name | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver |
| Output Configuration | Noninverting | Inverting; Noninverting |
| Output Current | 2 amps | 2 amps |
| Supply Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts |
| Rise Time | 26 ns | 26 ns |