Renesas Electronics Corporation Buck DFN Gate Driver IC ISL6613CRZ-T

Description
IC MOSFET DRVR SYNC BUCK 10-DFN Product overview: ISL6613CRZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6613CRZ-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MOSFET DRVR SYNC BUCK 10-DFN Product overview: ISL6613CRZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6613CRZ-T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6613CRZ-T is a high-frequency gate driver designed for synchronous rectified buck converters, capable of driving both upper and lower N-channel MOSFETs. It features adjustable gate voltage ranging from 5V to 12V, allowing for optimization between gate charge and conduction losses. The driver supports high switching frequencies of up to 2MHz and provides a 3A sinking current capability, ensuring fast rise and fall times with low propagation delays. This product incorporates advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, minimizing dead time. It also includes overvoltage protection, undervoltage protection, and over-temperature protection with a hysteresis of +42°C, enhancing reliability in various applications. The ISL6613CRZ-T is available in a compact 10-lead DFN package, which improves PCB efficiency and is RoHS compliant. It is suitable for core voltage regulation in Intel® and AMD® microprocessors, as well as high current DC/DC converters and high-efficiency VRM and VRD applications.

Datasheet Summary
Powered by GS/AI

The ISL6613CRZ-T is a high-frequency gate driver designed for synchronous rectified buck converters, capable of driving both upper and lower N-channel MOSFETs. It features adjustable gate voltage ranging from 5V to 12V, allowing for optimization between gate charge and conduction losses. The driver supports high switching frequencies of up to 2MHz and provides a 3A sinking current capability, ensuring fast rise and fall times with low propagation delays. This product incorporates advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, minimizing dead time. It also includes overvoltage protection, undervoltage protection, and over-temperature protection with a hysteresis of +42°C, enhancing reliability in various applications. The ISL6613CRZ-T is available in a compact 10-lead DFN package, which improves PCB efficiency and is RoHS compliant. It is suitable for core voltage regulation in Intel® and AMD® microprocessors, as well as high current DC/DC converters and high-efficiency VRM and VRD applications.

Suppliers

Company
Product
Description
Supplier Links
Buck DFN Gate Driver IC - 730-ISL6613CRZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck DFN Gate Driver IC
730-ISL6613CRZ-T
Buck DFN Gate Driver IC 730-ISL6613CRZ-T
IC MOSFET DRVR SYNC BUCK 10-DFN Product overview: ISL6613CRZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6613CRZ-T can be used for catalog matching and distributor lookup.

IC MOSFET DRVR SYNC BUCK 10-DFN Product overview: ISL6613CRZ-T from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6613CRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - ISL6613CRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6613CRZ-T
Gate Drivers ISL6613CRZ-T
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 730-ISL6613CRZ-T ISL6613CRZ-T
Product Name Buck DFN Gate Driver IC Gate Drivers
Number of Outputs 2; 2
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Fall Time 18 ns 18 ns
Package Type DFN 10-VFDFN Exposed Pad
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1EDN6550BXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 9.4 amps
View Details
3 suppliers
 - 74LVC2G241DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDC318ADLR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
LED Drivers - AAT2892IUL-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details