Renesas Electronics Corporation Buck SOIC Gate Driver IC ISL6613CBZR5214

Description
IC MOSFET DRVR SYNC BUCK 8-SOIC Product overview: ISL6613CBZR5214 from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6613CBZR5214 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOSFET DRVR SYNC BUCK 8-SOIC Product overview: ISL6613CBZR5214 from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6613CBZR5214 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck SOIC Gate Driver IC
730-ISL6613CBZR5214
Buck SOIC Gate Driver IC 730-ISL6613CBZR5214
IC MOSFET DRVR SYNC BUCK 8-SOIC Product overview: ISL6613CBZR5214 from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6613CBZR5214 can be used for catalog matching and distributor lookup.

IC MOSFET DRVR SYNC BUCK 8-SOIC Product overview: ISL6613CBZR5214 from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6613CBZR5214 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1039703-ISL6613CBZR5214 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1039703-ISL6613CBZR5214
Integrated Circuits (ICs) - PMIC - Gate Drivers 1039703-ISL6613CBZR5214
Win Source Part Number: 1039703-ISL6613CBZR5 214 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 98 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36 V Rise / Fall Time (Typ): 26ns, 18ns Voltage - Supply: 10.8V ~ 13.2V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: Intersil Other Names: HARISLISL6613CBZR521 4,2156-ISL6613CBZR52 14-IL Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1039703-ISL6613CBZR5214
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36 V
Rise / Fall Time (Typ): 26ns, 18ns
Voltage - Supply: 10.8V ~ 13.2V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: HARISLISL6613CBZR5214,2156-ISL6613CBZR5214-IL
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - ISL6613CBZR5214 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
ISL6613CBZR5214
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6613CBZR5214
IC MOSFET DRVR SYNC BUCK 8-SOIC

IC MOSFET DRVR SYNC BUCK 8-SOIC

Supplier's Site
Gate Drivers - ISL6613CBZR5214 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6613CBZR5214
Gate Drivers ISL6613CBZR5214
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now
Gate Drivers - ISL6613CBZR5214 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6613CBZR5214
Gate Drivers ISL6613CBZR5214
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-ISL6613CBZR5214 1039703-ISL6613CBZR5214 ISL6613CBZR5214 ISL6613CBZR5214
Product Name Buck SOIC Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Number of Outputs 2; 2
Package Type SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT368D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD14698-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details