Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6613CBZ ISL6613CBZ

Description
Manufacturer: Intersil Win Source Part Number: 1006709-ISL6613CBZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1006709-ISL6613CBZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6613CBZ - 1006709-ISL6613CBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6613CBZ
1006709-ISL6613CBZ
PMIC - PMIC - Gate Drivers - ISL6613CBZ 1006709-ISL6613CBZ
Manufacturer: Intersil Win Source Part Number: 1006709-ISL6613CBZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1006709-ISL6613CBZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1006709-ISL6613CBZ
Product Name PMIC - PMIC - Gate Drivers - ISL6613CBZ
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
PMIC - PMIC - Gate Drivers - LM5111-1MYX/NOPB - 142033-LM5111-1MYX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-MSOP-PowerPad
View Details