Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6613CB ISL6613CB

Description
Manufacturer: Intersil Win Source Part Number: 123949-ISL6613CB Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 123949-ISL6613CB Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6613CB - 123949-ISL6613CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6613CB
123949-ISL6613CB
PMIC - PMIC - Gate Drivers - ISL6613CB 123949-ISL6613CB
Manufacturer: Intersil Win Source Part Number: 123949-ISL6613CB Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 123949-ISL6613CB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 123949-ISL6613CB
Product Name PMIC - PMIC - Gate Drivers - ISL6613CB
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
Single FETs, MOSFETs - AUIRFB3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
MOSFETs - 1827128P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X1-DFN
View Details
N-channel 60 V, 42 mΩ standard level MOSFET in LFPAK33 - BUK7M42-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 20000 milliamps
View Details
7 suppliers