IC MOSFET DRVR SYNC BUCK 10-DFN Product overview: ISL6613BIRZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6613BIRZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190133-ISL6613BIRZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6613B
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 13.2V
Rise / Fall Time: 26ns, 18ns
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-ISL6613BIRZ | 1190133-ISL6613BIRZ | ISL6613BIRZ |
| Product Name | Buck DFN Gate Driver IC | PMIC - PMIC - Gate Drivers - ISL6613BIRZ | Gate Drivers |
| Number of Outputs | 2; 2 | ||
| Supply Voltage | 7 to 13.2 volts | 7 to 13.2 volts | 7 to 13.2 volts |
| Fall Time | 18 ns | 18 ns | 18 ns |
| Package Type | DFN | 10-VFDFN Exposed Pad | |
| Driver Type | Dual Gate Driver | Dual Gate Driver |