Renesas Electronics Corporation Gate Drivers ISL6613BIR-T

Description
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Description
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6613BIR-T is a high-frequency gate driver designed for synchronous rectified buck converters, specifically optimized for point-of-load (POL) DC/DC converters in Intel® and AMD® microprocessor applications. It features dual MOSFET drive capability for both upper and lower power N-Channel MOSFETs, with adjustable gate voltage ranging from 5V to 12V, allowing for efficiency optimization based on application requirements. This driver incorporates advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, thereby minimizing dead time. It also includes pre-power-on reset (Pre-POR) overvoltage protection and undervoltage protection, enhancing reliability during operation. The device supports high switching frequencies of up to 2MHz and provides a sinking current capability of 3A, ensuring fast rise and fall times with low propagation delays. The ISL6613BIR-T is available in a compact 10-lead 3x3 DFN package, which improves PCB efficiency and allows for better thermal management through an expandable bottom copper pad. It is RoHS compliant and suitable for high current DC/DC converters and high-efficiency voltage regulator modules (VRMs).

Datasheet Summary
Powered by GS/AI

The ISL6613BIR-T is a high-frequency gate driver designed for synchronous rectified buck converters, specifically optimized for point-of-load (POL) DC/DC converters in Intel® and AMD® microprocessor applications. It features dual MOSFET drive capability for both upper and lower power N-Channel MOSFETs, with adjustable gate voltage ranging from 5V to 12V, allowing for efficiency optimization based on application requirements. This driver incorporates advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, thereby minimizing dead time. It also includes pre-power-on reset (Pre-POR) overvoltage protection and undervoltage protection, enhancing reliability during operation. The device supports high switching frequencies of up to 2MHz and provides a sinking current capability of 3A, ensuring fast rise and fall times with low propagation delays. The ISL6613BIR-T is available in a compact 10-lead 3x3 DFN package, which improves PCB efficiency and allows for better thermal management through an expandable bottom copper pad. It is RoHS compliant and suitable for high current DC/DC converters and high-efficiency voltage regulator modules (VRMs).

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - ISL6613BIR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6613BIR-T
Gate Drivers ISL6613BIR-T
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number ISL6613BIR-T
Product Name Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 2 amps
Supply Voltage 7 to 13.2 volts
Rise Time 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330F-B00215-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDCLVC1104PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC2G126GS,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1203
Packing Method Tape Reel; Tape & Reel; Other
View Details