Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: ISL6613BCBZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6613BCBZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1065912-ISL6613BCBZ
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36 V
Rise / Fall Time (Typ): 26ns, 18ns
Voltage - Supply: 7V ~ 13.2V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): ISL6612BCBZ; ISL6613ACBZ; ISL6613BEIBZ; FAN3227TMX; FAN7392MX; FAN3227CMX;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: HARISLISL6613BCBZ,21
Product Status: Obsolete
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL6613BCBZ-ND | 730-ISL6613BCBZ | 1065912-ISL6613BCBZ | ISL6613BCBZ |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting |
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps |
| Supply Voltage | 7 to 13.2 volts | 7 to 13.2 volts | 7 to 13.2 volts | |
| Rise Time | 26 ns | 26 ns | 26 ns | 26 ns |