Renesas Electronics Corporation Gate Drivers ISL6613AIR

Description
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Description
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6613A is a high-frequency MOSFET driver designed for synchronous rectified buck converter applications. It is capable of driving both upper and lower N-Channel MOSFETs with adjustable gate voltages ranging from 5V to 12V, allowing for optimization between gate charge and conduction losses. The driver features advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, minimizing dead time. Additionally, it includes pre-POR overvoltage protection, which activates before the VCC exceeds its turn-on threshold, safeguarding the microprocessor during startup. The ISL6613A supports high switching frequencies of up to 2MHz and offers a three-state PWM input that helps prevent negative transients on the output voltage during shutdown. It is available in a compact dual flat no-lead (DFN) package, enhancing PCB efficiency and reducing profile thickness. This product is suitable for core voltage regulation in advanced microprocessors and high current DC/DC converters.

Datasheet Summary
Powered by GS/AI

The ISL6613A is a high-frequency MOSFET driver designed for synchronous rectified buck converter applications. It is capable of driving both upper and lower N-Channel MOSFETs with adjustable gate voltages ranging from 5V to 12V, allowing for optimization between gate charge and conduction losses. The driver features advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, minimizing dead time. Additionally, it includes pre-POR overvoltage protection, which activates before the VCC exceeds its turn-on threshold, safeguarding the microprocessor during startup. The ISL6613A supports high switching frequencies of up to 2MHz and offers a three-state PWM input that helps prevent negative transients on the output voltage during shutdown. It is available in a compact dual flat no-lead (DFN) package, enhancing PCB efficiency and reducing profile thickness. This product is suitable for core voltage regulation in advanced microprocessors and high current DC/DC converters.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - ISL6613AIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6613AIR
Gate Drivers ISL6613AIR
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number ISL6613AIR
Product Name Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 2 amps
Supply Voltage 10.8 to 13.2 volts
Rise Time 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1102PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC573ABXX - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1045-2, DHXQFN20
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - AAT1278IUP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 5.5 volts
View Details