The ISL6613ACR is a dual MOSFET driver designed for synchronous rectified buck converters, driving both upper and lower N-Channel MOSFETs with a gate voltage range of 5V to 12V. It features advanced adaptive zero shoot-through protection, a 36V internal bootstrap Schottky diode, and supports switching frequencies up to 2MHz. The device comes in a 10-lead 3x3 mm dual flat no-lead (DFN) package with an expandable bottom copper pad for enhanced heat sinking. It operates from 0°C to 85°C and is RoHS compliant in its Pb-free variant.
Half Bridge Based MOSFET Driver, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6613ACR |
| Package Type | SOLCC10 |