Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6612CRZ ISL6612CRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190128-ISL6612CRZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Family Part Number: ISL6612 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 10.8V ~ 13.2V Rise / Fall Time: 26ns, 18ns
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190128-ISL6612CRZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Family Part Number: ISL6612 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 10.8V ~ 13.2V Rise / Fall Time: 26ns, 18ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6612CRZ - 1190128-ISL6612CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6612CRZ
1190128-ISL6612CRZ
PMIC - PMIC - Gate Drivers - ISL6612CRZ 1190128-ISL6612CRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190128-ISL6612CRZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Family Part Number: ISL6612 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 10.8V ~ 13.2V Rise / Fall Time: 26ns, 18ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190128-ISL6612CRZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Family Part Number: ISL6612
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 10.8V ~ 13.2V
Rise / Fall Time: 26ns, 18ns

Buy Now
Gate Drivers - ISL6612CRZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
ISL6612CRZ-ND
Gate Drivers ISL6612CRZ-ND
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-ISL6612CRZ
Gate Driver IC 730-ISL6612CRZ
IC GATE DRVR HALF-BRIDGE 10DFN Product overview: ISL6612CRZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6612CRZ can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 10DFN Product overview: ISL6612CRZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6612CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL6612CRZ
Gate Drivers ISL6612CRZ
Gate Drivers SYNCH BUCK MSFT HV DRVR 10LD 3X3

Gate Drivers SYNCH BUCK MSFT HV DRVR 10LD 3X3

Buy Now Datasheet
Gate Drivers - ISL6612CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6612CRZ
Gate Drivers ISL6612CRZ
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet
Gate Drivers - ISL6612CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6612CRZ
Gate Drivers ISL6612CRZ
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1190128-ISL6612CRZ ISL6612CRZ-ND 730-ISL6612CRZ ISL6612CRZ ISL6612CRZ ISL6612CRZ
Product Name PMIC - PMIC - Gate Drivers - ISL6612CRZ Gate Drivers Gate Driver IC Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps 2 amps
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to 13.2 volts
Rise Time 26 ns 26 ns 26 ns 26 ns 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD13021-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC341DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Specialty Logic - 1727-8051-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details