Renesas Electronics Corporation Gate Drivers ISL6612CBZR5214

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6612CBZR5214 is a high-frequency MOSFET driver designed for synchronous rectified buck converter applications. It is capable of driving upper and lower N-Channel MOSFETs, making it suitable for core-voltage regulation in advanced microprocessors. The driver supports an adjustable gate voltage range from 5V to 12V, allowing optimization for efficiency based on specific application requirements. This driver features advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, thereby minimizing dead time. It also includes pre-POR overvoltage protection, which activates before the VCC exceeds its turn-on threshold, providing additional safety for connected microprocessors. The ISL6612CBZR5214 supports high switching frequencies of up to 2MHz and has a three-state PWM input that helps eliminate negative transients during output shutdown. The device is available in a compact dual flat no-lead (DFN) package, which enhances PCB efficiency and is RoHS compliant. It is suitable for applications such as core regulators for Intel and AMD microprocessors, high current DC/DC converters, and high-frequency voltage regulator modules (VRMs).

Datasheet Summary
Powered by GS/AI

The ISL6612CBZR5214 is a high-frequency MOSFET driver designed for synchronous rectified buck converter applications. It is capable of driving upper and lower N-Channel MOSFETs, making it suitable for core-voltage regulation in advanced microprocessors. The driver supports an adjustable gate voltage range from 5V to 12V, allowing optimization for efficiency based on specific application requirements. This driver features advanced adaptive zero shoot-through protection to prevent simultaneous conduction of the upper and lower MOSFETs, thereby minimizing dead time. It also includes pre-POR overvoltage protection, which activates before the VCC exceeds its turn-on threshold, providing additional safety for connected microprocessors. The ISL6612CBZR5214 supports high switching frequencies of up to 2MHz and has a three-state PWM input that helps eliminate negative transients during output shutdown. The device is available in a compact dual flat no-lead (DFN) package, which enhances PCB efficiency and is RoHS compliant. It is suitable for applications such as core regulators for Intel and AMD microprocessors, high current DC/DC converters, and high-frequency voltage regulator modules (VRMs).

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - ISL6612CBZR5214 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL6612CBZR5214
Gate Drivers ISL6612CBZR5214
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number ISL6612CBZR5214
Product Name Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 2 amps
Supply Voltage 10.8 to 13.2 volts
Rise Time 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330H-B00222-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Clock Buffers, Drivers - CDC3S04YFFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.65 to 1.95 volts
Switching Frequency 52000 kHz
View Details
 - 74HC366D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details